Status: | Active |
---|---|
Series: | KSZ8081 |
RoHS: | Compliant |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
14,200
in stock
|
Buy Now | |
Microchip Technology
from US$0.87
|
29,604
in stock
|
Buy Now | |
Future Electronics
from US$1.18
|
7,840
in stock
|
Buy Now | |
Distrelec
from US$1.21
|
490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.06
|
172
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,430
in stock
|
Buy Now | |
Avnet Silica
-
|
1,960
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
element14
from US$1.12
|
-
|
Buy Now | |
Farnell
from US$1.11
|
-
|
Buy Now |
Single-chip 10Base-T/100Base-TX IEEE 802.3 compliant Ethernet transceiver |
MII interface support (KSZ8081MNX) |
RMII v1.2 Interface support with a 50MHz reference clock output to MAC, and an option to input a 50MHz reference clock (KSZ8081RNB) |
RMII back-to-back mode support for a 100Mbps copper repeater |
MDC/MDIO management interface for PHY register configuration |
Programmable interrupt output |
LED outputs for link and activity status indication |
On-chip termination resistors for the differential pairs |
Baseline wander correction |
HP Auto MDI/MDI-X to reliably detect and correct straight-through and crossover cable connections with disable and enable option |
Auto-negotiation to automatically select the highest linkup speed (10/100Mbps) and duplex (half/full) |
Power-down and power-saving modes |
LinkMD® TDR-based cable diagnostics to identify faulty copper cabling |
Parametric NAND Tree support for fault detection between chip I/Os and the board |
Loopback modes for diagnostics |
Single 3.3V power supply with VDD I/O options for 1.8V, 2.5V, or 3.3V |
Available in 24-pin (4mm x 4mm) QFN package, 32-pin (5mm x 5mm) QFN package or 48-pin (7mm x 7mm) LQFP package |
Pins | Packaging | 24 | VQFN |
---|---|
Temp Range | 0C to +70C |
Packing Media | Tray (490) |
Data Sheets |
---|
KSZ8081 RNA/RND - 10BASE-T/100BASE-TX PHY with RMII Support |
KSZ8081MNX/RNB - 10Base-T/100Base-TX PHY |
Board Design Files |
---|
KSZ8081 IBIS |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0387 |
Shipping Weight (kg) | 0.555102 |
Lead Count | 24 |
Package Type | VQFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
10/100 BASE-TX Physical Layer Transceiver | Microchip Technology |
10/100 BASE-TX Physical Layer Transceive | RS |
KSZ8081 Series 10 Base-T/100 Base-Tx Transceiver Surface Mount Switch - QFN-24 | Future Electronics |
Microchip 10/100 Base-T/TX Ethernet Transceiver, RMII, VQFN-24 | Distrelec |
IC: transceiver | Transfer Multisort Elektronik |
Ethernet Transceiver, 100Mbps, Qfn-24 | Newark Electronics |
Single Chip Ethernet PHY Transceiver, 3.135 V to 3.465 V, 24 Pins, QFN-EP | Avnet America |
ETHERNET TRANSCEIVER, 100MBPS, QFN-24 | element14 |
Where can I find additional details, specifications and documents for a KSZ8081RNACA?
Additional datasheets, footprints and schematics for KSZ8081RNACA are listed on our Part Details page. You can also find images and similar parts to KSZ8081RNACA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8081RNACA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8081RNACA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8081RNACA fall under?
The KSZ8081RNACA is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to KSZ8081RNACA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8081RNACA you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8081RNACA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for KSZ8081RNACA have stock available?
Authorised distributors including Microchip Technology, RS, Future Electronics, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for KSZ8081RNACA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8081RNACA often in real-time on the comparison pages.
What if I can't find stock of KSZ8081RNACA?
You can fill out our help required form which you can use to request a quote for KSZ8081RNACA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.