Status: | Active |
---|---|
Series: | KSZ8081 |
RoHS: | Compliant |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.71
|
980
in stock
|
Buy Now | |
Microchip Technology
from US$1.32
|
2,075
in stock
|
Buy Now | |
Chip One Stop
from US$1.43
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
1,984
in stock
|
Buy Now | |
element14
from US$1.96
|
1,984
in stock
|
Buy Now | |
Farnell
from US$1.94
|
1,984
in stock
|
Buy Now | |
Future Electronics
from US$1.51
|
-
|
Buy Now | |
Avnet America
from US$2.00
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single-chip 10Base-T/100Base-TX IEEE 802.3 compliant Ethernet transceiver |
MII interface support (KSZ8081MNX) |
RMII v1.2 Interface support with a 50MHz reference clock output to MAC, and an option to input a 50MHz reference clock (KSZ8081RNB) |
RMII back-to-back mode support for a 100Mbps copper repeater |
MDC/MDIO management interface for PHY register configuration |
Programmable interrupt output |
LED outputs for link and activity status indication |
On-chip termination resistors for the differential pairs |
Baseline wander correction |
HP Auto MDI/MDI-X to reliably detect and correct straight-through and crossover cable connections with disable and enable option |
Auto-negotiation to automatically select the highest linkup speed (10/100Mbps) and duplex (half/full) |
Power-down and power-saving modes |
LinkMD® TDR-based cable diagnostics to identify faulty copper cabling |
Parametric NAND Tree support for fault detection between chip I/Os and the board |
Loopback modes for diagnostics |
Single 3.3V power supply with VDD I/O options for 1.8V, 2.5V, or 3.3V |
Available in 24-pin (4mm x 4mm) QFN package, 32-pin (5mm x 5mm) QFN package or 48-pin (7mm x 7mm) LQFP package |
Pins | Packaging | 48 | LQFP |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
Data Sheets |
---|
KSZ8081 RNA/RND - 10BASE-T/100BASE-TX PHY with RMII Support |
KSZ8081MNX/RNB - 10Base-T/100Base-TX PHY |
Board Design Files |
---|
KSZ8081 IBIS |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1555 |
Shipping Weight (kg) | 0.768 |
Lead Count | 48 |
Package Type | LQFP |
Package Width or Size | 7x7x1.4mm |
Soldering Composition | Matte Tin |
10/100 BASE-TX Physical Layer Transceiver | Microchip Technology |
Ethernet Transceiver, 100 Mbps, Lqfp-48 | Newark Electronics |
ETHERNET TRANSCEIVER, 100 MBPS, LQFP-48 | element14 |
10/100 BASE-TX Physical Layer Transceive | RS |
PHY 1-CH 100Mbps 48-Pin LQFP T/R | Avnet America |
Where can I find additional details, specifications and documents for a KSZ8081MLXIA-TR?
Additional datasheets, footprints and schematics for KSZ8081MLXIA-TR are listed on our Part Details page. You can also find images and similar parts to KSZ8081MLXIA-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8081MLXIA-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8081MLXIA-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8081MLXIA-TR fall under?
The KSZ8081MLXIA-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to KSZ8081MLXIA-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8081MLXIA-TR you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8081MLXIA-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for KSZ8081MLXIA-TR have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for KSZ8081MLXIA-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8081MLXIA-TR often in real-time on the comparison pages.
What if I can't find stock of KSZ8081MLXIA-TR?
You can fill out our help required form which you can use to request a quote for KSZ8081MLXIA-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.