Status: | Active |
---|---|
Series: | KSZ8081 |
RoHS: | Compliant |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.56
|
4,755
in stock
|
Buy Now | |
Microchip Technology
from US$1.08
|
109,244
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
4,755
in stock
|
Buy Now | |
element14
from US$1.59
|
4,755
in stock
|
Buy Now | |
Distrelec
from US$1.56
|
486
in stock
|
Buy Now | |
Future Electronics
from US$1.21
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.55
|
237
in stock
|
Buy Now | |
EBV Elektronik
-
|
750
in stock
|
Buy Now | |
Avnet America
from US$1.64
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single-chip 10Base-T/100Base-TX IEEE 802.3 compliant Ethernet transceiver |
MII interface support (KSZ8081MNX) |
RMII v1.2 Interface support with a 50MHz reference clock output to MAC, and an option to input a 50MHz reference clock (KSZ8081RNB) |
RMII back-to-back mode support for a 100Mbps copper repeater |
MDC/MDIO management interface for PHY register configuration |
Programmable interrupt output |
LED outputs for link and activity status indication |
On-chip termination resistors for the differential pairs |
Baseline wander correction |
HP Auto MDI/MDI-X to reliably detect and correct straight-through and crossover cable connections with disable and enable option |
Auto-negotiation to automatically select the highest linkup speed (10/100Mbps) and duplex (half/full) |
Power-down and power-saving modes |
LinkMD® TDR-based cable diagnostics to identify faulty copper cabling |
Parametric NAND Tree support for fault detection between chip I/Os and the board |
Loopback modes for diagnostics |
Single 3.3V power supply with VDD I/O options for 1.8V, 2.5V, or 3.3V |
Available in 24-pin (4mm x 4mm) QFN package, 32-pin (5mm x 5mm) QFN package or 48-pin (7mm x 7mm) LQFP package |
Pins | Packaging | 48 | LQFP |
---|---|
Temp Range | 0C to +70C |
Packing Media | Tray (250) |
Data Sheets |
---|
KSZ8081 RNA/RND - 10BASE-T/100BASE-TX PHY with RMII Support |
KSZ8081MNX/RNB - 10Base-T/100Base-TX PHY |
Board Design Files |
---|
KSZ8081 IBIS |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1555 |
Shipping Weight (kg) | 0.694 |
Lead Count | 48 |
Package Type | LQFP |
Package Width or Size | 7x7x1.4mm |
Soldering Composition | Matte Tin |
10/100 BASE-TX Physical Layer Transceiver | Microchip Technology |
Ethernet Transceiver, 10/100 Mbps, Lqfn | Newark Electronics |
ETHERNET TRANSCEIVER, 10/100 MBPS, LQFN | element14 |
Microchip 10/100 Base-T/TX Ethernet Transceiver, MII, LQFP-48 | Distrelec |
10/100 BASE-TX PHYSICAL LAYER TRANSCEIVER | Future Electronics |
IC: transceiver | Transfer Multisort Elektronik |
PHY 1-CH 100Mbps 48-Pin LQFP Tray | EBV Elektronik |
Where can I find additional details, specifications and documents for a KSZ8081MLXCA?
Additional datasheets, footprints and schematics for KSZ8081MLXCA are listed on our Part Details page. You can also find images and similar parts to KSZ8081MLXCA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8081MLXCA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8081MLXCA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8081MLXCA fall under?
The KSZ8081MLXCA is listed under Semiconductors - ICs > Network Controllers > Ethernet Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8081MLXCA when available in the Ethernet Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8081MLXCA you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8081MLXCA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for KSZ8081MLXCA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for KSZ8081MLXCA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8081MLXCA often in real-time on the comparison pages.
What if I can't find stock of KSZ8081MLXCA?
You can fill out our help required form which you can use to request a quote for KSZ8081MLXCA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.