Status: | Active |
---|---|
Series: | KSZ8061 |
RoHS: | Compliant |
Prices starting from US$1.46
Quiet-WIRE® programmable EMI filter |
MII/RMII interface with MDC/MDIO management interface for register configuration |
On-chip termination resistors for the differential pairs |
LinkMD®+ receive signal quality indicator |
Fast start-up and link |
Ultra-Deep Sleep standby mode: CPU or signal detect activated |
Loopback modes for diagnostics |
Programmable interrupt output |
Pins | Packaging | 32 | VQFN |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tray (490) |
Data Sheets |
---|
KSZ8061MNX/MNG 10BASE-T/100 BASE-TX Physical Layer Transceiver |
KSZ8061RNB/RND 10BASE-T/100BASE-TX Physical Layer Transceiver |
Application Notes |
---|
AN1120 - Ethernet Theory of Operation |
AN2157 - Transient Protection in Power Over Ethernet Applications |
AN2686 - Ethernet Compliance Testing for 10BASE-T, 100BASE-TX, and 1000BASE-T |
Board Design Files |
---|
KSZ8061RND IBIS Model |
KSZ8061MNX IBIS Model |
KSZ8061MNG IBIS Model |
Supporting Collateral |
---|
KSZ8061RND reference design.zip |
KSZ8061RNB reference design.zip |
KSZ8061MNG reference design.zip |
KSZ8061MNX reference design.zip |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0614 |
Shipping Weight (kg) | 0.408163 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | Matte Tin |
10/100 Base-Tx/Fx Quiet-Wire Physical Layer Transceiver 32 Vqfn 5X5X0.9Mm Tray Rohs Compliant: Yes |Microchip KSZ8061MNXI | Newark Electronics |
10/100 BASE-TX/FX Quiet-WIRE Physical Layer Transceiver | Future Electronics |
PHY 1-CH 100Mbps 32-Pin VQFN Tray | Avnet America |
ETHERNET TRANSCEIVER, 100MBPS, QFN-32 | Farnell |
Where can I find additional details, specifications and documents for a KSZ8061MNXI?
Additional datasheets, footprints and schematics for KSZ8061MNXI are listed on our Part Details page. You can also find images and similar parts to KSZ8061MNXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8061MNXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8061MNXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8061MNXI fall under?
The KSZ8061MNXI is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to KSZ8061MNXI when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8061MNXI you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8061MNXI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for KSZ8061MNXI have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for KSZ8061MNXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8061MNXI often in real-time on the comparison pages.
What if I can't find stock of KSZ8061MNXI?
You can fill out our help required form which you can use to request a quote for KSZ8061MNXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.