KSZ8061MNGW Part Information
Details for KSZ8061MNGW by Microchip Technology
Electronic & Electrical Components>Semiconductors - ICs>Network Controllers
Featured Distributor
Pricing
Break | Price |
---|---|
520 | 1.7600 |
Stock Information
Details
Part Downloads
Part Features
- Fast start-up and link
- LinkMDu00ae + receive signal quality indicator
- Loopback modes for diagnos
- Low-power design with IEEE 802.3az Energy Efficient Ethernet support
- MII interface with MDC/MDIO management interface for register configuration
- On-chip termination resistors for the differential pairs
- Ultra-Deep Sleep standby mode: CPU or signal detect activated.
Part Specifications
Data Rate | 100Mbps |
Ethernet Type | IEEE 802.3 IEEE 802.3az |
Supply Voltage Min | 1.14V |
Supply Voltage Max | 3.465V |
Controller IC Case Style | QFN |
No. of Pins | 48Pins |
IC Interface Type | MII RMII |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- 10/100 BASE-TX/FX QUIET-WIRE PHYSICAL LAYER TRANSCEIVER 48 VQFN 7X7X0.9MM TRAY ROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a KSZ8061MNGW?
Additional datasheets, footprints and schematics for KSZ8061MNGW are listed in our Part Details tab. You can also find the KSZ8061MNGW image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8061MNGW in the Pricing & Inventory tab next to part details. You can view KSZ8061MNGW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8061MNGW fall under?
The KSZ8061MNGW is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8061MNGW when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8061MNGW you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8061MNGW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for KSZ8061MNGW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for KSZ8061MNGW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8061MNGW often in real-time on the comparison pages.
What if I can't find stock of KSZ8061MNGW?
You can fill out our help required form which you can use to request a quote for KSZ8061MNGW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.