Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.54
|
2,915
in stock
|
Buy Now | |
Microchip Technology
from US$2.77
|
164,724
in stock
|
Buy Now | |
Newark Electronics
from US$3.74
|
2,915
in stock
|
Buy Now | |
element14
from US$4.11
|
2,915
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.47
|
896
in stock
|
Buy Now | |
Future Electronics
from US$3.78
|
-
|
Buy Now | |
Avnet America
from US$4.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3 IEEE 802.3u |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Controller IC Case Style | TQFP |
No. of Pins | 48Pins |
IC Interface Type | MII RMII SMII |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
10/100 BASE-TX Physical Layer Transceiver | Microchip Technology |
Ethernet Transceiver, 10/100Mbps, Tqfp48 | Newark Electronics |
ETHERNET TRANSCEIVER, 10/100MBPS, TQFP48 | element14 |
IC: transceiver | Transfer Multisort Elektronik |
KSZ8041 Series 3.465 V Physical Layer Transceiver 10/100BASE-T/TX TQFP-48 | Future Electronics |
PHY 1-CH 100Mbps 48-Pin TQFP T/R | Avnet America |
Where can I find additional details, specifications and documents for a KSZ8041TLI-TR?
Additional datasheets, footprints and schematics for KSZ8041TLI-TR are listed on our Part Details page. You can also find images and similar parts to KSZ8041TLI-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8041TLI-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8041TLI-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8041TLI-TR fall under?
The KSZ8041TLI-TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8041TLI-TR when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8041TLI-TR you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8041TLI-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSZ8041TLI-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for KSZ8041TLI-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8041TLI-TR often in real-time on the comparison pages.
What if I can't find stock of KSZ8041TLI-TR?
You can fill out our help required form which you can use to request a quote for KSZ8041TLI-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.