KSZ8041TLI Part Information
Details for KSZ8041TLI by Microchip Technology
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.2300 |
25 | 3.1700 |
100 | 2.6300 |
250 | 2.3900 |
500 | 1.8000 |
2000 | 1.7000 |
4000 | 1.6600 |
6000 | 1.6200 |
Stock Information
Details
Part Downloads
Part Specifications
Data Rate | 100Mbps |
Ethernet Type | IEEE 802.3 IEEE 802.3u |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Controller IC Case Style | TQFP |
No. of Pins | 48Pins |
IC Interface Type | MII RMII |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 53mA |
Supply Voltage Range | 3.135V to 3.465V |
Alternative Part Descriptions
- ETHERNET CONTROLLER, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a KSZ8041TLI?
Additional datasheets, footprints and schematics for KSZ8041TLI are listed in our Part Details tab. You can also find the KSZ8041TLI image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8041TLI in the Pricing & Inventory tab next to part details. You can view KSZ8041TLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8041TLI fall under?
The KSZ8041TLI is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8041TLI when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8041TLI you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8041TLI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for KSZ8041TLI have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for KSZ8041TLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8041TLI often in real-time on the comparison pages.
What if I can't find stock of KSZ8041TLI?
You can fill out our help required form which you can use to request a quote for KSZ8041TLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.