Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3 IEEE 802.3u |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Controller IC Case Style | TQFP |
No. of Pins | 48Pins |
IC Interface Type | MII RMII SMII |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
10/100 BASE-TX Physical Layer Transceiver | Microchip Technology |
KSZ8041 Series 3.465 V Physical Layer Transceiver 10/100BASE-T/TX TQFP-48 | Future Electronics |
Ethernet Transceiver, 10/100Mbps, Tqfp48 | Newark Electronics |
ETHERNET TRANSCEIVER, 10/100MBPS, TQFP48 | element14 |
10/100 BASE-TX Physical Layer Transceive | RS |
PHY 1-CH 10Mbps/100Mbps 48-Pin TQFP Tray | Avnet America |
Where can I find additional details, specifications and documents for a KSZ8041TL?
Additional datasheets, footprints and schematics for KSZ8041TL are listed on our Part Details page. You can also find images and similar parts to KSZ8041TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8041TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8041TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8041TL fall under?
The KSZ8041TL is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8041TL when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8041TL you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8041TL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSZ8041TL have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for KSZ8041TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8041TL often in real-time on the comparison pages.
What if I can't find stock of KSZ8041TL?
You can fill out our help required form which you can use to request a quote for KSZ8041TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.