Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.89
|
831
in stock
|
Buy Now | |
Microchip Technology
from US$1.37
|
14,113
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
831
in stock
|
Buy Now | |
element14
from US$1.92
|
831
in stock
|
Buy Now | |
Future Electronics
from US$1.84
|
-
|
Buy Now | |
Avnet America
from US$2.04
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3u |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Controller IC Case Style | QFN |
No. of Pins | 32Pins |
IC Interface Type | RMII |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Logic Case Style | MLF |
10/100 BASE-TX Physical Layer Transceiver | Microchip Technology |
Enet Txrx, Ieee 802.3U, 100Mbps, Qfn-32 | Newark Electronics |
ENET TXRX, IEEE 802.3U, 100MBPS, QFN-32 | element14 |
KSZ8041RNL Series Surface Mount Phy - MLF-32 | Future Electronics |
PHY 1-CH 100Mbps 32-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a KSZ8041RNL TR?
Additional datasheets, footprints and schematics for KSZ8041RNL TR are listed on our Part Details page. You can also find images and similar parts to KSZ8041RNL TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8041RNL TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8041RNL TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8041RNL TR fall under?
The KSZ8041RNL TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8041RNL TR when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8041RNL TR you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8041RNL TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSZ8041RNL TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for KSZ8041RNL TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8041RNL TR often in real-time on the comparison pages.
What if I can't find stock of KSZ8041RNL TR?
You can fill out our help required form which you can use to request a quote for KSZ8041RNL TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.