KSZ8041NL-TR Part Information

Details for KSZ8041NL-TR by Microchip Technology

Semiconductors - ICs > More Semiconductors - ICs

Part Downloads

Part Specifications

Data Rate 100Mbps
Ethernet Type IEEE 802.3 IEEE 802.3u
Supply Voltage Min 3.135V
Supply Voltage Max 3.465V
Controller IC Case Style QFN
No. of Pins 32Pins
IC Interface Type MII RMII
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Operating Temperature Range 0°C to +70°C
Supply Current 53mA
Supply Voltage Range 3.135V to 3.465V
RoHS Compliant

Alternative Part Descriptions

  • Ethernet Controller, 100 Mbps, IEEE 802.3, IEEE 802.3u, 3.135 V, 3.465 V, QFN, 32 RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a KSZ8041NL-TR?

Additional datasheets, footprints and schematics for KSZ8041NL-TR are listed in our Part Details tab. You can also find the KSZ8041NL-TR image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KSZ8041NL-TR in the Pricing & Inventory tab next to part details. You can view KSZ8041NL-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KSZ8041NL-TR fall under?

The KSZ8041NL-TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.

Can I view similar or alternative parts?

You can view similar parts to KSZ8041NL-TR when available in the Network Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8041NL-TR you can contact the distributor directly for product support, shipping queries etc.

Is the KSZ8041NL-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for KSZ8041NL-TR have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for KSZ8041NL-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KSZ8041NL-TR often in real-time on the comparison pages.

What if I can't find stock of KSZ8041NL-TR?

You can fill out our help required form which you can use to request a quote for KSZ8041NL-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for KSZ8041NL-TR

Loading...
Loading Results for KSZ8041NL-TR
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us