KSZ8041FTLI-TR Semiconductors - ICs by Microchip Technology

ETHERNET TRANSCEIVER 100MBPS TQFP-48

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.91

Distributor Stock
Logo for Farnell
Farnell
from US$3.67
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.27
1,000
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$4.79
1,000
in stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$2.91
220
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
17,000
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.33
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.40
-
Buy Now
Logo for element14
element14
from US$3.77
-
Buy Now

Specifications

Data Rate 100Mbps
Ethernet Type IEEE 802.3 IEEE 802.3u
Supply Voltage Min 3.135V
Supply Voltage Max 3.465V
Controller IC Case Style TQFP
No. of Pins 48Pins
IC Interface Type MII RMII SMII
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

KSZ8041 Series 3.465 V Physical Layer Transceiver 10/100BASE-T/TX T&R - TQFP-48 | Future Electronics
10/100 BASE-FX Physical Layer Transceiver | Microchip Technology
PHY 1-CH 10Mbps/100Mbps 48-Pin TQFP T/R | EBV Elektronik
Ethernet Transceiver, 100Mbps, Tqfp-48 | Newark Electronics
ETHERNET TRANSCEIVER, 100MBPS, TQFP-48 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KSZ8041FTLI-TR?

Additional datasheets, footprints and schematics for KSZ8041FTLI-TR are listed on our Part Details page. You can also find images and similar parts to KSZ8041FTLI-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KSZ8041FTLI-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8041FTLI-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KSZ8041FTLI-TR fall under?

The KSZ8041FTLI-TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.

Can I view similar or alternative parts?

You can view similar parts to KSZ8041FTLI-TR when available in the Network Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8041FTLI-TR you can contact the distributor directly for product support, shipping queries etc.

Is the KSZ8041FTLI-TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KSZ8041FTLI-TR have stock available?

Authorised distributors including Future Electronics, CoreStaff, Microchip Technology, EBV Elektronik and Avnet Silica have stock available or on a lead time for KSZ8041FTLI-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KSZ8041FTLI-TR often in real-time on the comparison pages.

What if I can't find stock of KSZ8041FTLI-TR?

You can fill out our help required form which you can use to request a quote for KSZ8041FTLI-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay