Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.07
|
480
in stock
|
Buy Now | |
Microchip Technology
from US$2.91
|
13,196
in stock
|
Buy Now | |
Future Electronics
from US$3.98
|
1,036
in stock
|
Buy Now | |
Newark Electronics
from US$3.69
|
709
in stock
|
Buy Now | |
element14
from US$4.52
|
709
in stock
|
Buy Now | |
Farnell
from US$4.50
|
709
in stock
|
Buy Now | |
CoreStaff
from US$4.79
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.93
|
235
in stock
|
Buy Now | |
Avnet America
from US$4.40
|
-
|
Buy Now | |
Distrelec
from US$5.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3 IEEE 802.3u |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Controller IC Case Style | TQFP |
No. of Pins | 48Pins |
IC Interface Type | MII RMII SMII |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 53mA |
Supply Voltage Range | 3.135V to 3.465V |
10/100 BASE-FX Physical Layer Transceiver | Microchip Technology |
KSZ8041 Series 3.465 V Physical Layer Transceiver 10/100BASE-T/TX - TQFP-48 | Future Electronics |
Ic, Txrx, Phy, 10/100, Sgl, 48Tqfp | Newark Electronics |
IC, TXRX, PHY, 10/100, SGL, 48TQFP | element14 |
Physical Layer Transceiver 1Ch 100Mbps | RS |
IC: transceiver | Transfer Multisort Elektronik |
PHY 1-CH 100Mbps 48-Pin TQFP | Avnet America |
Microchip BASE-FX Physical Layer Transceiver, MII / RMII, TQFP-48 | Distrelec |
Where can I find additional details, specifications and documents for a KSZ8041FTLI?
Additional datasheets, footprints and schematics for KSZ8041FTLI are listed on our Part Details page. You can also find images and similar parts to KSZ8041FTLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8041FTLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8041FTLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8041FTLI fall under?
The KSZ8041FTLI is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8041FTLI when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8041FTLI you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8041FTLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSZ8041FTLI have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for KSZ8041FTLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8041FTLI often in real-time on the comparison pages.
What if I can't find stock of KSZ8041FTLI?
You can fill out our help required form which you can use to request a quote for KSZ8041FTLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.