Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3 IEEE 802.3u |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Controller IC Case Style | TQFP |
No. of Pins | 48Pins |
IC Interface Type | MII RMII |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Logic Case Style | TQFP |
10/100 BASE-FX Physical Layer Transceiver | Microchip Technology |
Ethernet Txrx, 100Mbps, Tqfp-48 | Newark Electronics |
KSZ8041 Series 3.465 V Physical Layer Transceiver 10/100BASE-T/TX - TQFP-48 | Future Electronics |
10/100 BASE-FX PHYSICAL LAYER TRANSCEIVER | Avnet America |
ETHERNET TXRX, 100MBPS, TQFP-48 | Farnell |
Where can I find additional details, specifications and documents for a KSZ8041FTL TR?
Additional datasheets, footprints and schematics for KSZ8041FTL TR are listed on our Part Details page. You can also find images and similar parts to KSZ8041FTL TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8041FTL TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8041FTL TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8041FTL TR fall under?
The KSZ8041FTL TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8041FTL TR when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8041FTL TR you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8041FTL TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSZ8041FTL TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for KSZ8041FTL TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8041FTL TR often in real-time on the comparison pages.
What if I can't find stock of KSZ8041FTL TR?
You can fill out our help required form which you can use to request a quote for KSZ8041FTL TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.