Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.40
|
396
in stock
|
Buy Now | |
Microchip Technology
from US$2.53
|
7,550
in stock
|
Buy Now | |
Newark Electronics
from US$3.19
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$2.92
|
1,000
in stock
|
Buy Now | |
element14
from US$3.42
|
396
in stock
|
Buy Now | |
Future Electronics
from US$2.87
|
150
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3 IEEE 802.3u |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Controller IC Case Style | TQFP |
No. of Pins | 48Pins |
IC Interface Type | MII RMII SMII |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
10/100 BASE-FX Physical Layer Transceiver | Microchip Technology |
Tqfp 10/100 Base-Fx Physical Layer Transceiver Rohs Compliant: Yes |Microchip KSZ8041FTL | Newark Electronics |
PHY 1-CH 100Mbps 48-Pin TQFP Tray | Avnet America |
ETHERNET TRANSCEIVER, 100MBPS, TQFP-48 | element14 |
KSZ8041 Series 3.465 V Physical Layer Transceiver 10/100BASE-T/TX - TQFP-48 | Future Electronics |
Where can I find additional details, specifications and documents for a KSZ8041FTL?
Additional datasheets, footprints and schematics for KSZ8041FTL are listed on our Part Details page. You can also find images and similar parts to KSZ8041FTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8041FTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8041FTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8041FTL fall under?
The KSZ8041FTL is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8041FTL when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8041FTL you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8041FTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSZ8041FTL have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for KSZ8041FTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8041FTL often in real-time on the comparison pages.
What if I can't find stock of KSZ8041FTL?
You can fill out our help required form which you can use to request a quote for KSZ8041FTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.