Status: | Active |
---|---|
Series: | KSZ8001 |
RoHS: | Compliant |
The KSZ8001 is a 10BASE-T/100BASE-TX/100BASE-FX Physical Layer Transceiver, powered by a single 3.3v supply. With core operation at 1.8 volts the device is low power, consuming typically 172mW.
The solution provides MII/RMII/SMII host interfaces commonly available on Microcontrollers, Microprocessors or FPGA's with integrated IEEE 802.3 MACs. A unique mixed-signal design extends signaling distance while reducing power consumption. HP Auto MDI/MDI-X provides the most robust solution for eliminating the need to differentiate between crossover and straight-through cables.
Featuring LinkMD cable diagnostics, which allows detection of common cabling plant problems such as open and short circuits, the KSZ8001 represents a new level of features and performance and is an ideal choice of physical layer transceiver.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.
Prices starting from US$2.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.85
|
No stock
|
Buy Now | |
Microchip Technology
from US$3.53
|
13,500
in stock
|
Buy Now | |
Future Electronics
from US$4.79
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$5.83
|
-
|
Buy Now | |
Avnet America
from US$5.31
|
-
|
Buy Now | |
element14
from US$2.33
|
-
|
Buy Now | |
Farnell
from US$4.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single chip 100BASE-TX/100BASE-FX/10BASE-T physical layer solution |
3.3v Single supply design consuming 172mW typical |
Robust (130m+) operation over standard cables |
Supports Media Independent Interface (MII), Reduced MII (RMII), and Serial MII (SMII) |
LinkMD feature to determine cable length and diagnose faulty cables up 200m with ±2m accuracy |
Configurable through MII serial management port or via external control pins |
Programmable LED outputs for link, activity, full/half duplex, collision, and speed |
On-chip built-in analog front end filtering for both 100BASE-TX and 10BASE-T |
Supports HP MDI/MDI-X auto crossover |
Supports power down mode and power saving mode |
MDC/MDIO to 12.5 MHz for rapid configuration |
Fully compliant to IEEE 802.3u standard |
Supports auto-negotiation and manual selection for 10/100Mbps speed and full/half-duplex mode |
Supports back-to-back, 100BASE-FX to 100BASE-TX for media converter applications |
Single 3.3V power supply with built-in 1.8V regulator (‘L’ parts) |
Available in 48-Pin LQFP and 48-Pin SSOP packages |
Ethernet Type | 10BASE-T/100BASE-TX/100BASE-FX PHY |
---|---|
MAC | No |
PHY | Yes |
# Ethernet Ports | 1 |
Host Interface | MII/RMII/SMII |
LEDs | 4 |
Supply Voltage (V) | 3.3 |
Core Voltage (V) | 1.8 |
MAC I/O Voltage (V) | 3.3 |
Temp Range Min | -40 |
Temp Range Max | 85 |
HP Auto MDIX | Yes |
Wake-on-LAN | No |
EEE | No |
Cable Diagnotics | Yes |
Automotive | No |
No of Ports | 1 |
MACsec | No |
1588v2 | No |
Ethercat | Yes |
Copper Support | Yes |
Fiber Support | Yes |
SyncE | No |
Internal Regulator | Yes |
Cable Diagnostics | Yes |
802.3az | No |
On-Chip Termination | No |
Pin Compatible | KSZ8721BL |
ESDRating | 0.5 |
Supports EtherCAT | No |
Pins | Packaging | 48 | LQFP |
Temp Range | 0C to +70C |
Packing Media | Tray (250) |
Supporting Collateral |
---|
KSZ8001_v1.2_DP |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1555 |
Shipping Weight (kg) | 0.694 |
Lead Count | 48 |
Package Type | LQFP |
Package Width or Size | 7x7x1.4mm |
Soldering Composition | Matte Tin |
10/100 BASE-TX/FX Physical Layer Transceiver | Microchip Technology |
KSZ8001L Series 3.3 V 10/100BASE-T/TX/FX Physical Layer Transceiver - LQFP-48 | Future Electronics |
Physical Layer Transceiver 1-Ch 100Mbps | RS |
Lqfp 10/100 Base-Tx/Fx Physical Layer Transceiver Rohs Compliant: Yes |Microchip KSZ8001L | Newark Electronics |
PHY 1-CH 100Mbps 48-Pin LQFP Tray | Avnet America |
TRANSCEIVER ETHERNET, 8001, LQFP48 | element14 |
Where can I find additional details, specifications and documents for a KSZ8001L?
Additional datasheets, footprints and schematics for KSZ8001L are listed on our Part Details page. You can also find images and similar parts to KSZ8001L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8001L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8001L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8001L fall under?
The KSZ8001L is listed under Semiconductors - ICs > Network Controllers > Ethernet Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8001L when available in the Ethernet Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8001L you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8001L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for KSZ8001L have stock available?
Authorised distributors including Microchip Technology, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for KSZ8001L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8001L often in real-time on the comparison pages.
What if I can't find stock of KSZ8001L?
You can fill out our help required form which you can use to request a quote for KSZ8001L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.