KSR15BK Part Information
Details for KSR15BK by Pro Power
Cable Leads & Connectors>Cable>Cable Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6.6200 |
5 | 6.1100 |
10 | 5.2900 |
15 | 4.6800 |
Stock Information
Details
Part Downloads
Part Specifications
External Diameter - Imperial | - |
External Diameter - Metric | - |
Wrap Material | Polyethylene |
Wrap Colour | Black |
Reel Length (Imperial) | 33ft |
Reel Length (Metric) | 10m |
Bundle Dia Min - Imperial | 0.472" |
Bundle Dia Max - Imperial | 1.377" |
Bundle Dia Min - Metric | 12mm |
Bundle Dia Max - Metric | 35mm |
Product Range | KSR Series |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Spiral Wrap |
Bore Diameter Min | 12mm |
Bore Diameter Nom | 12mm |
Cable Diameter Max | 35mm |
Cable Diameter Min | 12mm |
Colour | Black |
Material | Polyethylene |
Alternative Part Descriptions
- SPIRAL WRAP, PE, BLACK, 0.472IN-1.38IN, 33FT; External Diameter - Imperial:-; External Diameter - Metric:-; Wrap Material:Polyethylene; Wrap Color:Black; Reel Length (Imperial):33ft; Reel Length (Metric):10m; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a KSR15BK?
Additional datasheets, footprints and schematics for KSR15BK are listed in our Part Details tab. You can also find the KSR15BK image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSR15BK in the Pricing & Inventory tab next to part details. You can view KSR15BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSR15BK fall under?
The KSR15BK is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to KSR15BK when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSR15BK you can contact the distributor directly for product support, shipping queries etc.
Is the KSR15BK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for KSR15BK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for KSR15BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSR15BK often in real-time on the comparison pages.
What if I can't find stock of KSR15BK?
You can fill out our help required form which you can use to request a quote for KSR15BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.