KSR10BK Part Information

Details for KSR10BK by Pro Power

Cable Leads & Connectors>Cable>Cable Management

Part Downloads

Part Specifications

External Diameter - Imperial -
External Diameter - Metric -
Wrap Material Polyethylene
Wrap Colour Black
Reel Length (Imperial) 33ft
Reel Length (Metric) 10m
Bundle Dia Min - Imperial 0.295"
Bundle Dia Max - Imperial 1.181"
Bundle Dia Min - Metric 7.5mm
Bundle Dia Max - Metric 30mm
Product Range KSR Series
SVHC No SVHC (07-Jul-2017)
Accessory Type Spiral Wrap
Cable Diameter Max 30mm
Cable Diameter Min 7.5mm
Material Polyethylene
RoHS Compliant

Alternative Part Descriptions

  • SPIRAL WRAP, 30MM, PE, BLACK, 10M; External Diameter - Imperial:-; External Diameter - Metric:-; Wrap Material:Polyethylene; Wrap Colour:Black; Reel Length (Imperial):33ft; Reel Length (Metric):10m; Bundle Dia Min - Imperial:0.295"; RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a KSR10BK?

Additional datasheets, footprints and schematics for KSR10BK are listed in our Part Details tab. You can also find the KSR10BK image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KSR10BK in the Pricing & Inventory tab next to part details. You can view KSR10BK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KSR10BK fall under?

The KSR10BK is listed under Cable Leads & Connectors > Cable > Cable Management.

Can I view similar or alternative parts?

You can view similar parts to KSR10BK when available in the Cable Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KSR10BK you can contact the distributor directly for product support, shipping queries etc.

Is the KSR10BK RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for KSR10BK have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for KSR10BK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KSR10BK often in real-time on the comparison pages.

What if I can't find stock of KSR10BK?

You can fill out our help required form which you can use to request a quote for KSR10BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for KSR10BK

Loading...
Loading Results for KSR10BK
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us