Status: | Unknown |
---|---|
Series: | SH Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 63V |
Product Range | SH Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 12mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 2000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
CAP, 100µF, 63V, 20% | element14 |
Where can I find additional details, specifications and documents for a KSH107M063S1A5H12K?
Additional datasheets, footprints and schematics for KSH107M063S1A5H12K are listed on our Part Details page. You can also find images and similar parts to KSH107M063S1A5H12K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSH107M063S1A5H12K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSH107M063S1A5H12K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSH107M063S1A5H12K fall under?
The KSH107M063S1A5H12K is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to KSH107M063S1A5H12K when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSH107M063S1A5H12K you can contact the distributor directly for product support, shipping queries etc.
Is the KSH107M063S1A5H12K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSH107M063S1A5H12K have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KSH107M063S1A5H12K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSH107M063S1A5H12K often in real-time on the comparison pages.
What if I can't find stock of KSH107M063S1A5H12K?
You can fill out our help required form which you can use to request a quote for KSH107M063S1A5H12K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.