Status: | Unknown |
---|---|
Series: | KSA Series |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
152
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
10,000
in stock
|
Buy Now | |
element14
from US$0.47
|
9,454
in stock
|
Buy Now | |
Farnell
from US$0.45
|
9,454
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
6,383
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
3,811
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
1,928
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.30
|
-
|
Buy Now | |
Sager
from US$0.42
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | KSA Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 300gf |
Contact Rating | 50mA at 32VDC |
IP Rating | IP60 |
RoHS Compliant | Yes |
Tactile Switch, 0.05A, 32Vdc, 300Gf, Tht | Newark Electronics |
C&K Tactile Switch | Distrelec |
Microswitch TACT | Transfer Multisort Elektronik |
Switch sealed Tactile Through hole 3.0N | RS |
KSA Series SPST 3 N Short Actuator Silver Contacts Sealed Tactile Swtich | Future Electronics |
TACT SW SPST-NO 0.05A 32V | TTI Europe |
Tactile Switches TACTILE SWITCH | Sager |
KSA0M411 LFTR | Boersig |
Where can I find additional details, specifications and documents for a KSA0M411 LFTR?
Additional datasheets, footprints and schematics for KSA0M411 LFTR are listed on our Part Details page. You can also find images and similar parts to KSA0M411 LFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSA0M411 LFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSA0M411 LFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSA0M411 LFTR fall under?
The KSA0M411 LFTR is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to KSA0M411 LFTR when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSA0M411 LFTR you can contact the distributor directly for product support, shipping queries etc.
Is the KSA0M411 LFTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KSA0M411 LFTR have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for KSA0M411 LFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSA0M411 LFTR often in real-time on the comparison pages.
What if I can't find stock of KSA0M411 LFTR?
You can fill out our help required form which you can use to request a quote for KSA0M411 LFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.