KS6N Part Information

Details for KS6N by Pro Power

Cable Leads & Connectors>Cable>Cable Management

Part Downloads

Part Specifications

External Diameter - Imperial -
External Diameter - Metric -
Wrap Material Polyethylene
Wrap Colour Natural
Reel Length (Imperial) 33ft
Reel Length (Metric) 10m
Bundle Dia Min - Imperial 0.157"
Bundle Dia Max - Imperial 0.984"
Bundle Dia Min - Metric 4mm
Bundle Dia Max - Metric 25mm
Product Range KS Series
SVHC No SVHC (07-Jul-2017)
Accessory Type Spiral Wrap
Cable Diameter Max 25mm
Cable Diameter Min 4mm
Material Polyethylene
RoHS Compliant

Alternative Part Descriptions

  • SPIRAL WRAP, 3.2MM, NATURAL, PE, 10M; External Diameter - Imperial:-; External Diameter - Metric:-; Wrap Material:Polyethylene; Wrap Colour:Natural; Reel Length (Imperial):33ft; Reel Length (Metric):10m; Bundle Dia Min - RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a KS6N?

Additional datasheets, footprints and schematics for KS6N are listed in our Part Details tab. You can also find the KS6N image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KS6N in the Pricing & Inventory tab next to part details. You can view KS6N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KS6N fall under?

The KS6N is listed under Cable Leads & Connectors > Cable > Cable Management.

Can I view similar or alternative parts?

You can view similar parts to KS6N when available in the Cable Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KS6N you can contact the distributor directly for product support, shipping queries etc.

Is the KS6N RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for KS6N have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for KS6N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KS6N often in real-time on the comparison pages.

What if I can't find stock of KS6N?

You can fill out our help required form which you can use to request a quote for KS6N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for KS6N

Loading...
Loading Results for KS6N
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us