Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | - |
---|---|
Cutting Capacity Max | - |
For Use With | Aramid Yarn Found in Fibre Optics |
Blade Edge | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Keys | 1 |
---|---|
External Height | 150mm |
External Width | 125mm |
External Depth | 30mm |
Cabinet Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Enclosure Colour | Red |
Enclosure Material | Steel |
Enclosure Type | Wall Mount |
External Length / Height | 150mm |
Material | Steel |
2 Pos Barrier Block Jumper 8.25Mm Pitch Rohs Compliant: Yes |Blockmaster Electronics KS-1 | Newark Electronics |
KEY BOX, EMERGENCY | element14 |
Where can I find additional details, specifications and documents for a KS-1?
Additional datasheets, footprints and schematics for KS-1 are listed on our Part Details page. You can also find images and similar parts to KS-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KS-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KS-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KS-1 fall under?
The KS-1 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to KS-1 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KS-1 you can contact the distributor directly for product support, shipping queries etc.
Is the KS-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KS-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for KS-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KS-1 often in real-time on the comparison pages.
What if I can't find stock of KS-1?
You can fill out our help required form which you can use to request a quote for KS-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.