Status: | Unknown |
---|---|
Series: | KRPA Series |
RoHS: | Unknown |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 5A |
Product Range | KRPA Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
Relay, 3Pdt, 120Vac, 5A | Newark Electronics |
General Purpose / Industrial Relays 3PDT 5A 24VAC | TE Connectivity KRPA-14AY-24 | RS Americas |
KRPA-14AY-24=KRPA Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: 2 – 3 VA Coil Power Rating AC: 2.02 VA Coil Resistance: 85 Ω Industrial Panel Plug-In Monostable, AC 2 – 3 VA 2.02 VA | Power Relay | Part Number: KRPA-14AY-24 | Internal Number: 7-1393104-8 | TE Connectivity | TE Store |
TYCO P&B GP ENCLOSED RELAY, 3 | Relay Specialties |
Where can I find additional details, specifications and documents for a KRPA-14AY-24?
Additional datasheets, footprints and schematics for KRPA-14AY-24 are listed on our Part Details page. You can also find images and similar parts to KRPA-14AY-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KRPA-14AY-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRPA-14AY-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KRPA-14AY-24 fall under?
The KRPA-14AY-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KRPA-14AY-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KRPA-14AY-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KRPA-14AY-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KRPA-14AY-24 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TE Store and Relay Specialties have stock available or on a lead time for KRPA-14AY-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KRPA-14AY-24 often in real-time on the comparison pages.
What if I can't find stock of KRPA-14AY-24?
You can fill out our help required form which you can use to request a quote for KRPA-14AY-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.