KRP-11DG-24 Switches, Relays & Solenoids by TE Connectivity

RELAY DPDT 240VAC 10A

Status: Unknown
Series: KRP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$68.94

Distributor Stock
Logo for Farnell
Farnell
from US$72.88
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$68.94
35
in stock
Buy Now
Logo for element14
element14
from US$76.94
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration DPDT
Coil Voltage 24VDC
Contact Current 10A
Product Range KRP Series
Relay Mounting Socket
Coil Type -
Contact Voltage VAC 240VAC
Relay Terminals Quick Connect
Carry Current 10A

Alternative Descriptions

Relay, E-Mech, DPDT, Cur-Rtg 10A, Ctrl-V 24DC, Vol-Rtg 120/28AC/DC, Plug-In, KRP | TE Connectivity KRP-11DG-24 | RS Americas
Relay, Dpdt, 240Vac, 10A | Newark Electronics
KRP Series General Purpose Electromechanical Relay DPDT 10A 24VDC 472Ohm Socket | Avnet America
TYCO P&B GP ENCLOSED RELAY, DP | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KRP-11DG-24?

Additional datasheets, footprints and schematics for KRP-11DG-24 are listed on our Part Details page. You can also find images and similar parts to KRP-11DG-24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KRP-11DG-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRP-11DG-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KRP-11DG-24 fall under?

The KRP-11DG-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to KRP-11DG-24 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KRP-11DG-24 you can contact the distributor directly for product support, shipping queries etc.

Is the KRP-11DG-24 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KRP-11DG-24 have stock available?

Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for KRP-11DG-24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KRP-11DG-24 often in real-time on the comparison pages.

What if I can't find stock of KRP-11DG-24?

You can fill out our help required form which you can use to request a quote for KRP-11DG-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay