Status: | Unknown |
---|---|
Series: | KRP Series |
RoHS: | Unknown |
Prices starting from US$42.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$71.34
|
No stock
|
Buy Now | |
Rapid Electronics
from US$77.02
|
137
in stock
|
Buy Now | |
Chip One Stop
from US$72.00
|
137
in stock
|
Buy Now | |
RS Americas
from US$42.07
|
103
in stock
|
Buy Now | |
Avnet America
from US$64.43
|
-
|
Buy Now | |
element14
from US$71.92
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | KRP Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Carry Current | 10A |
Industrial Relays RELAY GP DPDT ENCL 3W 12VDC | Rapid Electronics |
Power Relays, Industrial Panel Plug-In, KRPA, 2 Pole, Socket Mount, 8-1393101-6 | TE Connectivity KRP-11DG-12 | RS Americas |
KRP Series General Purpose Electromechanical Relay DPDT 10A 12VDC 120Ohm Socket | Avnet America |
Relay, Dpdt, 240Vac, 10A | Newark Electronics |
TYCO P&B GP ENCLOSED RELAY, DP | Relay Specialties |
Where can I find additional details, specifications and documents for a KRP-11DG-12?
Additional datasheets, footprints and schematics for KRP-11DG-12 are listed on our Part Details page. You can also find images and similar parts to KRP-11DG-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KRP-11DG-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRP-11DG-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KRP-11DG-12 fall under?
The KRP-11DG-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KRP-11DG-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KRP-11DG-12 you can contact the distributor directly for product support, shipping queries etc.
Is the KRP-11DG-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KRP-11DG-12 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Avnet America and element14 have stock available or on a lead time for KRP-11DG-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KRP-11DG-12 often in real-time on the comparison pages.
What if I can't find stock of KRP-11DG-12?
You can fill out our help required form which you can use to request a quote for KRP-11DG-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.