KRL6432E-C-R005-F-T1 Susumu Parts by Susumu

CURRENT SENSE RES 0R005 3W 2512W

Status: Unknown
Series: KRL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.66
95
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
95
in stock
Buy Now
Logo for element14
element14
from US$0.35
95
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.38
-
Buy Now

Specifications

Resistance 0.005ohm
Product Range KRL Series
Resistor Case Style 2512 Wide
Power Rating 3W
Resistance Tolerance ± 1%
Resistor Element Type Metal Foil
Temperature Coefficient ± 50ppm/°C

Alternative Descriptions

Current Sense Res, 0R005, 3W, 2512W | Newark Electronics
CURRENT SENSE RES, 0R005, 3W, 2512W | element14
Current Sense Resistors - SMD 0.005 ohm 1% 3.0W | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KRL6432E-C-R005-F-T1?

Additional datasheets, footprints and schematics for KRL6432E-C-R005-F-T1 are listed on our Part Details page. You can also find images and similar parts to KRL6432E-C-R005-F-T1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KRL6432E-C-R005-F-T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRL6432E-C-R005-F-T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KRL6432E-C-R005-F-T1 fall under?

The KRL6432E-C-R005-F-T1 is listed under Susumu Parts.

Can I view similar or alternative parts?

You can view similar parts to KRL6432E-C-R005-F-T1 when available in the Susumu Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KRL6432E-C-R005-F-T1 you can contact the distributor directly for product support, shipping queries etc.

Is the KRL6432E-C-R005-F-T1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KRL6432E-C-R005-F-T1 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for KRL6432E-C-R005-F-T1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KRL6432E-C-R005-F-T1 often in real-time on the comparison pages.

What if I can't find stock of KRL6432E-C-R005-F-T1?

You can fill out our help required form which you can use to request a quote for KRL6432E-C-R005-F-T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay