Status: | Unknown |
---|---|
Series: | KR Series |
RoHS: | Unknown |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.19
|
No stock
|
Buy Now | |
RS Americas
from US$2.12
|
1,773
in stock
|
Buy Now | |
Newark Electronics
from US$3.42
|
80
in stock
|
Buy Now | |
Rapid Electronics
from US$1.46
|
80
in stock
|
Buy Now | |
Distrelec
from US$2.98
|
56
in stock
|
Buy Now | |
element14
from US$3.47
|
-
|
Buy Now | |
Sager
from US$1.39
|
-
|
Buy Now | |
Farnell
from US$3.88
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | Off-(On) |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 16A |
Product Range | KR Series |
Switch, Rocker, SPST, NO, OFF-MOM, IP65,Flat, Non-Illum, Black, No Legend,16A,125VAC, QC | ZF Electronics KRE2DNA1BBB | RS Americas |
Ip65 Single-Pole Miniature Rocker Switch Rohs Compliant: Yes |Zf KRE2DNA1BBB | Newark Electronics |
ZF Friedrichshafen AG Rocker Switch, 20V, 6 A / 10 A / 16 A, 1CO, 250V, OFF-(ON), IP65, Black | Distrelec |
Switch rocker,SPST,black,(on)-off,10A | RS |
SWITCH, ROCKER, SPST, 16A, 250V, BLACK | element14 |
Rocker Switches SPST - (On)-Off 16A 125VAC 1/3HP | Sager |
Where can I find additional details, specifications and documents for a KRE2DNA1BBB?
Additional datasheets, footprints and schematics for KRE2DNA1BBB are listed on our Part Details page. You can also find images and similar parts to KRE2DNA1BBB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KRE2DNA1BBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRE2DNA1BBB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KRE2DNA1BBB fall under?
The KRE2DNA1BBB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KRE2DNA1BBB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KRE2DNA1BBB you can contact the distributor directly for product support, shipping queries etc.
Is the KRE2DNA1BBB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KRE2DNA1BBB have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Distrelec and RS have stock available or on a lead time for KRE2DNA1BBB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KRE2DNA1BBB often in real-time on the comparison pages.
What if I can't find stock of KRE2DNA1BBB?
You can fill out our help required form which you can use to request a quote for KRE2DNA1BBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.