Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 4.5mm |
Mount Colour | Natural |
Mount Material | Nylon (Polyamide) |
Length | 18mm |
Width | 12mm |
Height | 9mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Cable Tie Mount |
Body Material | Nylon (Polyamide) |
Cable Tie Width | 4.6mm |
Cable Tie Width Max | 6mm |
Colour | Natural |
External Depth | 9mm |
External Length / Height | 18mm |
External Width | 12mm |
Fixing Hole Diameter | 4.5mm |
Material | Nylon |
Thread Size | M4 |
Where can I find additional details, specifications and documents for a KR6G5-NAT(100 PACK)?
Additional datasheets, footprints and schematics for KR6G5-NAT(100 PACK) are listed on our Part Details page. You can also find images and similar parts to KR6G5-NAT(100 PACK) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KR6G5-NAT(100 PACK) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KR6G5-NAT(100 PACK) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KR6G5-NAT(100 PACK) fall under?
The KR6G5-NAT(100 PACK) is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to KR6G5-NAT(100 PACK) when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KR6G5-NAT(100 PACK) you can contact the distributor directly for product support, shipping queries etc.
Is the KR6G5-NAT(100 PACK) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KR6G5-NAT(100 PACK) have stock available?
There is no stock from authorised distributors for KR6G5-NAT(100 PACK).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KR6G5-NAT(100 PACK) often in real-time on the comparison pages.
What if I can't find stock of KR6G5-NAT(100 PACK)?
You can fill out our help required form which you can use to request a quote for KR6G5-NAT(100 PACK) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.