Status: | Unknown |
---|---|
Series: | KR Series |
RoHS: | Unknown |
Illumination | Illuminated |
---|---|
Contact Configuration | DPDT |
Switch Operation | (On)-Off-(On) |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 10A |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 24V |
Product Range | KR Series |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Contact Current DC Max | 5A |
Contact Resistance | 10mohm |
Contact Voltage DC Max | 24V |
Illumination Colour | Red |
Insulation Resistance | 1Mohm |
Insulation Resistance Voltage | 500VDC |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Panel Cutout Width | 21.08mm |
Panel Cutout length | 36.8mm |
Panel Thickness Max | 3.5mm |
Panel Thickness Min | 2mm |
DP mom-off-mom 10A switch,2x12V red LEDs | RS |
Rocker Switch Kg Protected Rohs Compliant: Yes |Apem KR47CAKDDG | Newark Electronics |
IP68 Illuminated DPDT Rocker,(On)-Off-(On),5 A@24 Vdc +85C -40C 36.8mm 21.08mm | APEM Components KR47CAKDDG | RS Americas |
Where can I find additional details, specifications and documents for a KR47CAKDDG?
Additional datasheets, footprints and schematics for KR47CAKDDG are listed on our Part Details page. You can also find images and similar parts to KR47CAKDDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KR47CAKDDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KR47CAKDDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KR47CAKDDG fall under?
The KR47CAKDDG is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KR47CAKDDG when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KR47CAKDDG you can contact the distributor directly for product support, shipping queries etc.
Is the KR47CAKDDG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KR47CAKDDG have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for KR47CAKDDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KR47CAKDDG often in real-time on the comparison pages.
What if I can't find stock of KR47CAKDDG?
You can fill out our help required form which you can use to request a quote for KR47CAKDDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.