Status: | Unknown |
---|---|
Series: | KR Series |
RoHS: | Unknown |
Prices starting from US$12.60
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPDT |
Switch Operation | Off-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 5A |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 24V |
Product Range | KR Series |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Contact Current DC Max | 5A |
Contact Resistance | 10mohm |
Contact Voltage DC Max | 24V |
Insulation Resistance | 1Mohm |
Insulation Resistance Voltage | 500VDC |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Panel Cutout Width | 21.08mm |
Panel Cutout length | 36.8mm |
Panel Thickness Max | 3.5mm |
Panel Thickness Min | 2mm |
DP on-off rocker switch,10A | RS |
Rocker Switch, Dpdt, Off-On, Black, Panel, 5 A Rohs Compliant: Yes |Apem KR412AXXXA | Newark Electronics |
SWITCH, ROCKER CASE, DP ON-OFF, IP68 | element14 |
IP68 DPST Rocker Switch, On-Off, 5 A @ 24 V dc +85degC -40degC 36.8mm 21.08mm | APEM Components KR412AXXXA | RS Americas |
Where can I find additional details, specifications and documents for a KR412AXXXA?
Additional datasheets, footprints and schematics for KR412AXXXA are listed on our Part Details page. You can also find images and similar parts to KR412AXXXA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KR412AXXXA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KR412AXXXA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KR412AXXXA fall under?
The KR412AXXXA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KR412AXXXA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KR412AXXXA you can contact the distributor directly for product support, shipping queries etc.
Is the KR412AXXXA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KR412AXXXA have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for KR412AXXXA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KR412AXXXA often in real-time on the comparison pages.
What if I can't find stock of KR412AXXXA?
You can fill out our help required form which you can use to request a quote for KR412AXXXA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.