KR315AKXXA12XX Switches, Relays & Solenoids by APEM

SWITCH ROCKER SPST 15A BLACK

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$16.14


Distributor Starting From Stock
Logo for RS Americas RS Americas US$16.14
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Configuration SPST
Switch Operation On-Off
Contact Current Max 15A
Contact Voltage AC Nom -
Contact Voltage DC Nom 24V
Switch Mounting Panel
Actuator / Cap Color Black
Series KR

Alternative Descriptions

Switch, Rocker, Spst, 15A, Black | Newark Electronics
ROCKER SWITCH KG PROTECTED | APEM Components KR315AKXXA12XX | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KR315AKXXA12XX?

Additional datasheets, footprints and schematics for KR315AKXXA12XX are listed on our Part Details page. You can also find images and similar parts to KR315AKXXA12XX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KR315AKXXA12XX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KR315AKXXA12XX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KR315AKXXA12XX fall under?

The KR315AKXXA12XX is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to KR315AKXXA12XX when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KR315AKXXA12XX you can contact the distributor directly for product support, shipping queries etc.

Is the KR315AKXXA12XX RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KR315AKXXA12XX have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for KR315AKXXA12XX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KR315AKXXA12XX often in real-time on the comparison pages.

What if I can't find stock of KR315AKXXA12XX?

You can fill out our help required form which you can use to request a quote for KR315AKXXA12XX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay