KR0400108 YL359 Sensors & Transducers by Alpha Wire

SENSOR CORD 4P 7/8" RCPT-FREE END 10M

Status: Unknown
Series: ALPHA CONNECT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$152.00

Distributor Stock
Logo for Farnell
Farnell
from US$152.00
8
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Connector Type A 7/8" Sensor Straight 4 Position Receptacle
Connector Type B Free End
Cable Length - Metric 10m
Cable Length - Imperial 32.81ft
Product Range ALPHA CONNECT Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

SENSOR CORD, 4P, 7/8" RCPT-FREE END, 10M | Farnell
Sensor Cord, 4P, 7/8" Rcpt-Free End, 10M | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KR0400108 YL359?

Additional datasheets, footprints and schematics for KR0400108 YL359 are listed on our Part Details page. You can also find images and similar parts to KR0400108 YL359 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KR0400108 YL359 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KR0400108 YL359 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KR0400108 YL359 fall under?

The KR0400108 YL359 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to KR0400108 YL359 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KR0400108 YL359 you can contact the distributor directly for product support, shipping queries etc.

Is the KR0400108 YL359 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KR0400108 YL359 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for KR0400108 YL359.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KR0400108 YL359 often in real-time on the comparison pages.

What if I can't find stock of KR0400108 YL359?

You can fill out our help required form which you can use to request a quote for KR0400108 YL359 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay