Status: | Unknown |
---|---|
Series: | RGB Color Sensor |
RoHS: | Unknown |
Sensing Range Max | 2mm |
---|---|
Supply Voltage Min | 300mV |
Supply Voltage Max | 3.3V |
Colour Processing Mode | Full Colour |
Colour Resolution | - |
Product Range | RGB Color Sensor |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Colour Sensor, Photodiode, Rgb, 2Mm | Newark Electronics |
PHOTODIODE, COLOUR SENSOR, 0.85MM2 | Farnell |
Where can I find additional details, specifications and documents for a KPS-5130PD7C?
Additional datasheets, footprints and schematics for KPS-5130PD7C are listed on our Part Details page. You can also find images and similar parts to KPS-5130PD7C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KPS-5130PD7C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KPS-5130PD7C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KPS-5130PD7C fall under?
The KPS-5130PD7C is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to KPS-5130PD7C when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KPS-5130PD7C you can contact the distributor directly for product support, shipping queries etc.
Is the KPS-5130PD7C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KPS-5130PD7C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KPS-5130PD7C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KPS-5130PD7C often in real-time on the comparison pages.
What if I can't find stock of KPS-5130PD7C?
You can fill out our help required form which you can use to request a quote for KPS-5130PD7C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.