Status: | Unknown |
---|---|
Series: | KPJX Series |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.32
|
1,066
in stock
|
Buy Now | |
Sager
from US$1.02
|
9,801
in stock
|
Buy Now | |
element14
from US$1.79
|
1,451
in stock
|
Buy Now | |
Toby Electronics
from US$1.31
|
1,184
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
1,066
in stock
|
Buy Now | |
Relay Specialties
from US$1.32
|
32
in stock
|
Buy Now |
Product Range | KPJX Series |
---|---|
Gender | Receptacle |
Voltage Rating | 48VDC |
Current Rating | 7.5A |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
SVHC | No SVHC (07-Jul-2017) |
DC POWER CONN, RCPT, 4POS, 7.5A, PCB | element14 |
Dc Power Conn, Rcpt, 4Pos, 7.5A, Pcb | Newark Electronics |
POWER JACK 4 PIN, SHIELDEDRoHS COMPLIANT | Relay Specialties |
Where can I find additional details, specifications and documents for a KPJX-4S-S?
Additional datasheets, footprints and schematics for KPJX-4S-S are listed on our Part Details page. You can also find images and similar parts to KPJX-4S-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KPJX-4S-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KPJX-4S-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KPJX-4S-S fall under?
The KPJX-4S-S is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to KPJX-4S-S when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KPJX-4S-S you can contact the distributor directly for product support, shipping queries etc.
Is the KPJX-4S-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KPJX-4S-S have stock available?
Authorised distributors including Sager, element14, Toby Electronics, Newark Electronics and Farnell have stock available or on a lead time for KPJX-4S-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KPJX-4S-S often in real-time on the comparison pages.
What if I can't find stock of KPJX-4S-S?
You can fill out our help required form which you can use to request a quote for KPJX-4S-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.