Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
LED Mounting | SMD |
LED Case Size | 0603 |
Forward Current If | 20mA |
Forward Voltage | 2V |
Wavelength Typ | 590nm |
Luminous Intensity | 600mcd |
Viewing Angle | 130° |
Lens Shape | Dome |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Led, Yellow, 600Mcd, 590Nm, Smd, 1608 | Newark Electronics |
Kingbright SMD LED Yellow 590nm 30mA 2V 100° | Distrelec |
LED, YELLOW, 600MCD, 590NM, SMD, 1608 | Farnell |
Where can I find additional details, specifications and documents for a KPHD-1608SYCK-J3-PRV?
Additional datasheets, footprints and schematics for KPHD-1608SYCK-J3-PRV are listed on our Part Details page. You can also find images and similar parts to KPHD-1608SYCK-J3-PRV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KPHD-1608SYCK-J3-PRV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KPHD-1608SYCK-J3-PRV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KPHD-1608SYCK-J3-PRV fall under?
The KPHD-1608SYCK-J3-PRV is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to KPHD-1608SYCK-J3-PRV when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KPHD-1608SYCK-J3-PRV you can contact the distributor directly for product support, shipping queries etc.
Is the KPHD-1608SYCK-J3-PRV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KPHD-1608SYCK-J3-PRV have stock available?
Authorised distributors including Newark Electronics, Distrelec and Farnell have stock available or on a lead time for KPHD-1608SYCK-J3-PRV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KPHD-1608SYCK-J3-PRV often in real-time on the comparison pages.
What if I can't find stock of KPHD-1608SYCK-J3-PRV?
You can fill out our help required form which you can use to request a quote for KPHD-1608SYCK-J3-PRV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.