Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
LED Mounting | SMD |
LED Case Size | 0603 |
Forward Current If | 20mA |
Forward Voltage | 1.95V |
Wavelength Typ | 630nm |
Luminous Intensity | 170mcd |
Viewing Angle | 125° |
Lens Shape | Dome |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Red LED SMD Dome 630nm 120deg 170mcd | RS |
LED, RED, 170MCD, 630NM, SMD, 1608 | Farnell |
Where can I find additional details, specifications and documents for a KPHD-1608SURCK?
Additional datasheets, footprints and schematics for KPHD-1608SURCK are listed on our Part Details page. You can also find images and similar parts to KPHD-1608SURCK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KPHD-1608SURCK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KPHD-1608SURCK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KPHD-1608SURCK fall under?
The KPHD-1608SURCK is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to KPHD-1608SURCK when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KPHD-1608SURCK you can contact the distributor directly for product support, shipping queries etc.
Is the KPHD-1608SURCK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KPHD-1608SURCK have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for KPHD-1608SURCK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KPHD-1608SURCK often in real-time on the comparison pages.
What if I can't find stock of KPHD-1608SURCK?
You can fill out our help required form which you can use to request a quote for KPHD-1608SURCK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.