Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$925.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,153.98
|
4
in stock
|
Buy Now | |
element14
from US$1,189.73
|
2
in stock
|
Buy Now | |
Farnell
from US$1,153.98
|
2
in stock
|
Buy Now | |
Distrelec
from US$1,166.63
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$925.00
|
-
|
Buy Now | |
Rapid Electronics
from US$1,153.98
|
-
|
Buy Now | |
RS Americas
from US$925.00
|
-
|
Buy Now | |
TestEquity
from US$1,153.98
|
-
|
Buy Now |
Convert From | GPIB |
---|---|
Convert To | PCI |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Interface, IEEE-488 (GPIB) for PCI bus | RS |
GPIB-PCI INTERFACE CARD, 1.5MBPS | element14 |
Keithley Interface Board, Keithley 2290, 2010, 2182A, 2280S | Distrelec |
Gpib-Pci Interface Card, 1.5Mbps | Newark Electronics |
Keithley KPCI-488LPA Multimeter Communication Card | Rapid Electronics |
IEEE-488 Interface/Controller for the PCI Bus | Keithley Instruments KPCI-488LPA | RS Americas |
Where can I find additional details, specifications and documents for a KPCI-488LPA?
Additional datasheets, footprints and schematics for KPCI-488LPA are listed on our Part Details page. You can also find images and similar parts to KPCI-488LPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KPCI-488LPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KPCI-488LPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KPCI-488LPA fall under?
The KPCI-488LPA is listed under Computer & Office > Computing > PC Components & Upgrades.
Can I view similar or alternative parts?
You can view similar parts to KPCI-488LPA when available in the PC Components & Upgrades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KPCI-488LPA you can contact the distributor directly for product support, shipping queries etc.
Is the KPCI-488LPA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KPCI-488LPA have stock available?
Authorised distributors including RS, element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for KPCI-488LPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KPCI-488LPA often in real-time on the comparison pages.
What if I can't find stock of KPCI-488LPA?
You can fill out our help required form which you can use to request a quote for KPCI-488LPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.