Status: | Unknown |
---|---|
Series: | KPA-3010 Series |
RoHS: | Unknown |
Wavelength Typ | 940nm |
---|---|
Viewing Angle | 120° |
Power Consumption | - |
No. of Pins | 2Pins |
Transistor Case Style | SMD |
Product Range | KPA-3010 Series |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Phototransistor, Npn, 940Nm, Smd | Newark Electronics |
PHOTO TRANSISTOR, NPN, 30V, SMD | element14 |
SMD PHOTOTRANSISTOR | TTI Europe |
Phototransistor IR Chip Silicon NPN Transistor 2-Pin SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a KPA-3010P3C?
Additional datasheets, footprints and schematics for KPA-3010P3C are listed on our Part Details page. You can also find images and similar parts to KPA-3010P3C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KPA-3010P3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KPA-3010P3C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KPA-3010P3C fall under?
The KPA-3010P3C is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to KPA-3010P3C when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KPA-3010P3C you can contact the distributor directly for product support, shipping queries etc.
Is the KPA-3010P3C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KPA-3010P3C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet Abacus have stock available or on a lead time for KPA-3010P3C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KPA-3010P3C often in real-time on the comparison pages.
What if I can't find stock of KPA-3010P3C?
You can fill out our help required form which you can use to request a quote for KPA-3010P3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.