Status: | Unknown |
---|---|
Series: | KPA-3010 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
3,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
4,804
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,810
in stock
|
Buy Now | |
element14
from US$0.20
|
1,810
in stock
|
Buy Now | |
Farnell
from US$0.21
|
1,810
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now |
Viewing Angle | 120° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.2V |
Rise Time | - |
Fall Time tf | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | KPA-3010 Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Peak Wavelength | 940nm |
Radiant Intensity | 2mW/Sr |
IR transmitter | Transfer Multisort Elektronik |
Right Angle LEDIR 3x1x2mm | RS |
Infrared Emitter, 20 Ma, 120 , 1.2 V, -40 C Rohs Compliant: Yes |Kingbright KPA-3010F3C | Newark Electronics |
INFRARED EMITTER, 940 NM, SMD | element14 |
KINKPA-3010F3C | Avnet Abacus |
SMD IR-LED 940NM | TTI Europe |
Where can I find additional details, specifications and documents for a KPA-3010F3C?
Additional datasheets, footprints and schematics for KPA-3010F3C are listed on our Part Details page. You can also find images and similar parts to KPA-3010F3C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KPA-3010F3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KPA-3010F3C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KPA-3010F3C fall under?
The KPA-3010F3C is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to KPA-3010F3C when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KPA-3010F3C you can contact the distributor directly for product support, shipping queries etc.
Is the KPA-3010F3C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KPA-3010F3C have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for KPA-3010F3C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KPA-3010F3C often in real-time on the comparison pages.
What if I can't find stock of KPA-3010F3C?
You can fill out our help required form which you can use to request a quote for KPA-3010F3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.