Wavelength Typ | 940nm |
---|---|
Viewing Angle | 120° |
Power Consumption | - |
No. of Pins | 2Pins |
Transistor Case Style | 1206 |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Transistor Polarity | NPN |
Phototransistor | Transfer Multisort Elektronik |
Phototransistor, Npn, 940Nm, 1206 | Newark Electronics |
PHOTOTRANSISTOR, 1206, 940NM | element14 |
SMD PHOTOTRANSISTOR | TTI Europe |
Where can I find additional details, specifications and documents for a KP-3216P3C?
Additional datasheets, footprints and schematics for KP-3216P3C are listed on our Part Details page. You can also find images and similar parts to KP-3216P3C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KP-3216P3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KP-3216P3C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KP-3216P3C fall under?
The KP-3216P3C is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to KP-3216P3C when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KP-3216P3C you can contact the distributor directly for product support, shipping queries etc.
Is the KP-3216P3C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KP-3216P3C have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for KP-3216P3C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KP-3216P3C often in real-time on the comparison pages.
What if I can't find stock of KP-3216P3C?
You can fill out our help required form which you can use to request a quote for KP-3216P3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.