Status: | Unknown |
---|---|
Series: | D Universal Series |
RoHS: | Unknown |
Fibre Optic Connector Type | LC |
---|---|
Fibre Type | Singlemode |
Fibre Diameter | - |
Connector Body Material | Plastic Body |
Product Range | D Universal Series |
SVHC | No SVHC (07-Jul-2017) |
FIBRE OPTIC, LC, SINGLEMODE | Farnell |
Fibre Optic, Lc, Singlemode | Newark Electronics |
Where can I find additional details, specifications and documents for a KOLSMDPM?
Additional datasheets, footprints and schematics for KOLSMDPM are listed on our Part Details page. You can also find images and similar parts to KOLSMDPM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KOLSMDPM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KOLSMDPM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KOLSMDPM fall under?
The KOLSMDPM is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to KOLSMDPM when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KOLSMDPM you can contact the distributor directly for product support, shipping queries etc.
Is the KOLSMDPM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KOLSMDPM have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for KOLSMDPM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KOLSMDPM often in real-time on the comparison pages.
What if I can't find stock of KOLSMDPM?
You can fill out our help required form which you can use to request a quote for KOLSMDPM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.