Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MEMS Module Function | Tri-Axis Accelerometer Tri-Axis Magnetometer |
---|---|
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 16Pins |
Gyroscope Range | - |
Acceleration Range | ± 2g ± 4g ± 8g ± 16g |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
MEMS MOD, 3-AXIS ACCELEROMTR/MAGNETOMETR | Farnell |
Where can I find additional details, specifications and documents for a KMX62-1031?
Additional datasheets, footprints and schematics for KMX62-1031 are listed on our Part Details page. You can also find images and similar parts to KMX62-1031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KMX62-1031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KMX62-1031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KMX62-1031 fall under?
The KMX62-1031 is listed under Kionix Parts.
Can I view similar or alternative parts?
You can view similar parts to KMX62-1031 when available in the Kionix Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KMX62-1031 you can contact the distributor directly for product support, shipping queries etc.
Is the KMX62-1031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KMX62-1031 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KMX62-1031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KMX62-1031 often in real-time on the comparison pages.
What if I can't find stock of KMX62-1031?
You can fill out our help required form which you can use to request a quote for KMX62-1031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.