Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MEMS Sensor Output | Digital |
---|---|
Measurement Axis | X Y Z |
Acceleration Range | ± 2g ± 4g ± 8g |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.3V |
Sensor Case Style | LGA |
No. of Pins | 16Pins |
Sensitivity Typ | 0.98mg/LSB 1.95mg/LSB 3.91mg/LSB |
Sensitivity Min | - |
Sensitivity Max | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
ACCELEROMETER/MAGNETOMETER, DIGITAL, LGA | Farnell |
Mems Accelerometer, 3-Axis, Digital, X, Y, Z, 2G, 4G, 8G, Lga, 3.3 V, 1.8 V Rohs Compliant: Yes |Kionix KMX61-1021 | Newark Electronics |
Where can I find additional details, specifications and documents for a KMX61-1021?
Additional datasheets, footprints and schematics for KMX61-1021 are listed on our Part Details page. You can also find images and similar parts to KMX61-1021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KMX61-1021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KMX61-1021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KMX61-1021 fall under?
The KMX61-1021 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to KMX61-1021 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KMX61-1021 you can contact the distributor directly for product support, shipping queries etc.
Is the KMX61-1021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KMX61-1021 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for KMX61-1021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KMX61-1021 often in real-time on the comparison pages.
What if I can't find stock of KMX61-1021?
You can fill out our help required form which you can use to request a quote for KMX61-1021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.