Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Magnetoresistive Sensor Technology | Anisotropic Magneto Resistive (AMR) |
---|---|
Magnetoresistive Sensor Type | Bipolar Switch |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
No. of Pins | 3Pins |
Sensor Case Style | SOT-477B |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Automotive Qualification Standard | AEC-Q100 |
IC Function | Rotational Speed Sensor |
IC Package Type | SOT-477B |
SPEED SENSOR, AEC-Q100, 16V, SOT-477B | Farnell |
Integrated Rotational Speed Sensor 3-Pin SIP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a KMI16/1/V3PX?
Additional datasheets, footprints and schematics for KMI16/1/V3PX are listed on our Part Details page. You can also find images and similar parts to KMI16/1/V3PX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KMI16/1/V3PX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KMI16/1/V3PX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KMI16/1/V3PX fall under?
The KMI16/1/V3PX is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to KMI16/1/V3PX when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KMI16/1/V3PX you can contact the distributor directly for product support, shipping queries etc.
Is the KMI16/1/V3PX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KMI16/1/V3PX have stock available?
Authorised distributors including element14, Farnell and EBV Elektronik have stock available or on a lead time for KMI16/1/V3PX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KMI16/1/V3PX often in real-time on the comparison pages.
What if I can't find stock of KMI16/1/V3PX?
You can fill out our help required form which you can use to request a quote for KMI16/1/V3PX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.