Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Type | K |
---|---|
Sensing Temperature Min | -50°C |
Sensing Temperature Max | +1100°C |
Sensor Body Material | Stainless Steel |
Lead Length | 100mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Body Material | Stainless Steel |
Conductor Make-up | 7/0.2mm |
External Diameter | 6mm |
External Length / Height | 500mm |
Height | 500mm |
Material | 310 Stainless Steel |
Material Composition | Stainless Steel |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Temperature Measuring Range | -40°C to +1100°C |
Temperature Sensing Range | -50°C to +1100°C |
Thread Size | M8 x 1.0mm thread L=25 |
PROBE, THERMOCOUPLE | element14 |
Where can I find additional details, specifications and documents for a KMI/6X500 (IEC)?
Additional datasheets, footprints and schematics for KMI/6X500 (IEC) are listed on our Part Details page. You can also find images and similar parts to KMI/6X500 (IEC) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KMI/6X500 (IEC) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KMI/6X500 (IEC) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KMI/6X500 (IEC) fall under?
The KMI/6X500 (IEC) is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to KMI/6X500 (IEC) when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KMI/6X500 (IEC) you can contact the distributor directly for product support, shipping queries etc.
Is the KMI/6X500 (IEC) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KMI/6X500 (IEC) have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KMI/6X500 (IEC).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KMI/6X500 (IEC) often in real-time on the comparison pages.
What if I can't find stock of KMI/6X500 (IEC)?
You can fill out our help required form which you can use to request a quote for KMI/6X500 (IEC) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.