Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Illuminated |
---|---|
Contact Configuration | DPDT |
Switch Operation | On-Off-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 21A |
Contact Voltage AC Nom | 250V |
Switch, Rocker, Dpdt, 21A, 250V, Black | Newark Electronics |
SWITCH, ROCKER, DPDT, 21A, 250V, BLACK | element14 |
Switch, Rocker, DPDT, ON-OFF-ON, IP56,Flat, Illum, LED, Red/Grn, No Legend,20A,125VAC, QC | ZF Electronics KMD3CMB8BBBRG2 | RS Americas |
Rocker Switches DPDT On-Off-On 21A 14Vdc Red/Grn Lens | Sager |
Where can I find additional details, specifications and documents for a KMD3CMB8BBBRG2?
Additional datasheets, footprints and schematics for KMD3CMB8BBBRG2 are listed on our Part Details page. You can also find images and similar parts to KMD3CMB8BBBRG2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KMD3CMB8BBBRG2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KMD3CMB8BBBRG2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KMD3CMB8BBBRG2 fall under?
The KMD3CMB8BBBRG2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KMD3CMB8BBBRG2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KMD3CMB8BBBRG2 you can contact the distributor directly for product support, shipping queries etc.
Is the KMD3CMB8BBBRG2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KMD3CMB8BBBRG2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for KMD3CMB8BBBRG2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KMD3CMB8BBBRG2 often in real-time on the comparison pages.
What if I can't find stock of KMD3CMB8BBBRG2?
You can fill out our help required form which you can use to request a quote for KMD3CMB8BBBRG2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.