Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 21A |
Contact Voltage AC Nom | 250V |
Switch rocker,SPST on-off,21A 14VDC | RS |
Ip56 Multi-Pole Rocker Switch/Zf Electronics Rohs Compliant: Yes |Zf KMD2AMB7BBBNR1 | Newark Electronics |
Switch, Rocker, SPST, ON-OFF, IP56,Flat, Illuminated, LED, Red, No Legend,20A,125VAC, QC | ZF Electronics KMD2AMB7BBBNR1 | RS Americas |
SWITCH, ROCKER, SPST, 21A, 250V, BLACK | element14 |
Rocker Switches SPST On-Off 21A 14Vdc Red Lens | Sager |
Where can I find additional details, specifications and documents for a KMD2AMB7BBBNR1?
Additional datasheets, footprints and schematics for KMD2AMB7BBBNR1 are listed on our Part Details page. You can also find images and similar parts to KMD2AMB7BBBNR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KMD2AMB7BBBNR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KMD2AMB7BBBNR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KMD2AMB7BBBNR1 fall under?
The KMD2AMB7BBBNR1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KMD2AMB7BBBNR1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KMD2AMB7BBBNR1 you can contact the distributor directly for product support, shipping queries etc.
Is the KMD2AMB7BBBNR1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KMD2AMB7BBBNR1 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for KMD2AMB7BBBNR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KMD2AMB7BBBNR1 often in real-time on the comparison pages.
What if I can't find stock of KMD2AMB7BBBNR1?
You can fill out our help required form which you can use to request a quote for KMD2AMB7BBBNR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.