Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Magnetoresistive Sensor Technology | Anisotropic Magneto Resistive (AMR) |
---|---|
Magnetoresistive Sensor Type | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
No. of Pins | 3Pins |
Sensor Case Style | SOT-1288 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 160°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Automotive Qualification Standard | AEC-Q100 |
IC Function | Angle Sensor |
IC Package Type | SOT-1288 |
PROG ANGLE SENSOR, AUTO, AMR, SOT1288 | Farnell |
Programmable Angle Sensor, Amr, Sip | Newark Electronics |
Where can I find additional details, specifications and documents for a KMA210:115?
Additional datasheets, footprints and schematics for KMA210:115 are listed on our Part Details page. You can also find images and similar parts to KMA210:115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KMA210:115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KMA210:115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KMA210:115 fall under?
The KMA210:115 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to KMA210:115 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KMA210:115 you can contact the distributor directly for product support, shipping queries etc.
Is the KMA210:115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KMA210:115 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for KMA210:115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KMA210:115 often in real-time on the comparison pages.
What if I can't find stock of KMA210:115?
You can fill out our help required form which you can use to request a quote for KMA210:115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.