Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Sanyo 40mm Axial Fans |
---|---|
Fan Frame Size | 40mm |
Fixing Centers | 32mm |
Guard Material | Steel |
Product Range | - |
Accessory Type | Finger Guard |
Body Material | Steel |
Colour | Chrome |
External Height | 1.24" |
Height | 40mm |
Fan Finger Guard, 40mm Nominal | Carlton-Bates |
Fan Accessories 40mm Fan Finger Guard | Sager |
Where can I find additional details, specifications and documents for a KM40?
Additional datasheets, footprints and schematics for KM40 are listed on our Part Details page. You can also find images and similar parts to KM40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KM40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KM40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KM40 fall under?
The KM40 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to KM40 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KM40 you can contact the distributor directly for product support, shipping queries etc.
Is the KM40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KM40 have stock available?
Authorised distributors including RS, RS Americas, element14, Carlton-Bates and Sager have stock available or on a lead time for KM40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KM40 often in real-time on the comparison pages.
What if I can't find stock of KM40?
You can fill out our help required form which you can use to request a quote for KM40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.