Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Sanyo 172mm Axial Fans |
---|---|
Fan Frame Size | 172mm |
Fixing Centers | 162.1mm |
Guard Material | Steel |
Product Range | - |
Accessory Type | Finger Guard |
Colour | Chrome |
External Height | 171.45mm |
External Width | 155.58mm |
Fan Finger Guard, 172mm Nominal | Carlton-Bates |
Fan Accessories 172mm Fan Finger Guard | Sager |
Where can I find additional details, specifications and documents for a KM172?
Additional datasheets, footprints and schematics for KM172 are listed on our Part Details page. You can also find images and similar parts to KM172 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KM172 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KM172 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KM172 fall under?
The KM172 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to KM172 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KM172 you can contact the distributor directly for product support, shipping queries etc.
Is the KM172 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KM172 have stock available?
Authorised distributors including element14, Carlton-Bates, Sager and Farnell have stock available or on a lead time for KM172.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KM172 often in real-time on the comparison pages.
What if I can't find stock of KM172?
You can fill out our help required form which you can use to request a quote for KM172 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.