Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Sanyo 120mm Axial Fans |
---|---|
Fan Frame Size | 120mm |
Fixing Centers | 104.9mm |
Guard Material | Steel |
Product Range | - |
Accessory Type | Finger Guard |
Body Material | Steel |
Colour | Chrome |
External Height | 115.06mm |
Fan Accessories 120mm Fan Finger Guard | Sager |
Fan Finger Guard, 120mm Nominal | Carlton-Bates |
Where can I find additional details, specifications and documents for a KM120?
Additional datasheets, footprints and schematics for KM120 are listed on our Part Details page. You can also find images and similar parts to KM120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KM120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KM120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KM120 fall under?
The KM120 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to KM120 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KM120 you can contact the distributor directly for product support, shipping queries etc.
Is the KM120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KM120 have stock available?
Authorised distributors including Sager, element14, Carlton-Bates and Farnell have stock available or on a lead time for KM120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KM120 often in real-time on the comparison pages.
What if I can't find stock of KM120?
You can fill out our help required form which you can use to request a quote for KM120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.